SERIAL INPUT LOADING, 0.5us SETTLING TIME, 16-BIT DAC, PDSO8, 3 X 3 MM, GREEN, PLASTIC, SON-8 Product overview: DAC8811ICDRBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8811ICDRBR can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package: Tape & Reel (TR)
Product Status: Obsolete
Settling Time: 500ns (Typ)
Output Type: Current - Unbuffered
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
INL/DNL (LSB): ±1, ±1
16 Bit Digital to Analog Converter 1 8-SON (3x3)
16 Bit Digital to Analog Converter 1 8-SON (3x3)
IC DAC 16BIT A-OUT 8SON
IC DAC 16BIT A-OUT 8SON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC8811ICDRBR | DAC8811ICDRBR-ND | DAC8811ICDRBR | DAC8811ICDRBR | DAC8811ICDRBR | |
| Product Name | 16-bit Digital-to-Analog Converter IC | Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial, 3-WIRE | SPI; SPI | SPI; SPI | |||
| Package Type | VSON | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | ||
| Resolution | 16 bits | 16 bits | 16 bits | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Settling Time | 0.5000 µs | 0.5000 µs | 0.5000 µs |