16 Bit Digital to Analog Converter 1 8-SON (3x3)
SERIAL INPUT LOADING, 0.5us SETTLING TIME, 16-BIT DAC, PDSO8, 3 X 3 MM, GREEN, PLASTIC, SON-8 Product overview: DAC8811IBDRBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8811IBDRBR can be used for catalog matching and distributor lookup.
IC DAC 16BIT A-OUT 8SON
16 Bit Digital to Analog Converter 1 8-SON (3x3)
IC DAC 16BIT A-OUT 8SON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8811IBDRBR-ND | 701-DAC8811IBDRBR | DAC8811IBDRBR | DAC8811IBDRBR | DAC8811IBDRBR |
| Product Name | Digital to Analog Converters (DAC) | 16-bit Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | Serial, 3-WIRE | SPI; SPI | ||
| Package Type | 8-VDFN Exposed Pad | VSON | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Pins | 8 | ||||
| Resolution | 16 bits | 16 bits | 16 bits |