Texas Instruments Standard Linear and Logic Ic, Dac 14Bit Multiplying 8-Msop; Resolution (Bits) Texas Instruments DAC8801IDGKT

Description
IC, DAC 14BIT MULTIPLYING 8-MSOP; Resolution (Bits):14bit; Sampling Rate:2MSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet
Description
IC, DAC 14BIT MULTIPLYING 8-MSOP; Resolution (Bits):14bit; Sampling Rate:2MSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dac 14Bit Multiplying 8-Msop; Resolution (Bits) Texas Instruments - 28AH2167 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dac 14Bit Multiplying 8-Msop; Resolution (Bits) Texas Instruments
28AH2167
Ic, Dac 14Bit Multiplying 8-Msop; Resolution (Bits) Texas Instruments 28AH2167
IC, DAC 14BIT MULTIPLYING 8-MSOP; Resolution (Bits):14bit; Sampling Rate:2MSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, DAC 14BIT MULTIPLYING 8-MSOP; Resolution (Bits):14bit; Sampling Rate:2MSPS; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC8801IDGKT - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8801IDGKT
Digital to Analog Converters (DAC) DAC8801IDGKT
IC DAC 14BIT A-OUT 8VSSOP

IC DAC 14BIT A-OUT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 28AH2167 DAC8801IDGKT
Product Name Ic, Dac 14Bit Multiplying 8-Msop; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details