16-Bit Quad-Channel Programmable Current-Output and Voltage-Output Digital-to-Analog Converter (DAC) 72-VQFN -40 to 125 Product overview: DAC8775IRWFT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8775IRWFT can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 4 72-VQFN (10x10)
16 Bit Digital to Analog Converter 4 72-VQFN (10x10)
16 Bit Digital to Analog Converter 4 72-VQFN (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 1166711-DAC8775IRWFT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC DAC 16BIT ANLG A/V-OUT 72QFN
16 Bit Digital to Analog Converter 4 72-VQFN (10x10)
IC DAC 16BIT ANLG A/V-OUT 72QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC8775IRWFT | 296-45499-1-ND | 296-45499-6-ND | 296-45499-2-ND | 1166711-DAC8775IRWFT | DAC8775IRWFT | DAC8775IRWFT | DAC8775IRWFT |
| Product Name | 16-bit Quad VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8775IRWFT | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | 72-VFQFN Exposed Pad | |||
| Packing Method | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Pins | 72 | 72 | 72 |