Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC8771RGZT

Description
16 Bit Digital to Analog Converter 1 48-VQFN (7x7)
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 1 48-VQFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 296-51049-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-51049-6-ND
Digital to Analog Converters (DAC) 296-51049-6-ND
16 Bit Digital to Analog Converter 1 48-VQFN (7x7)

16 Bit Digital to Analog Converter 1 48-VQFN (7x7)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-51049-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-51049-2-ND
Digital to Analog Converters (DAC) 296-51049-2-ND
16 Bit Digital to Analog Converter 1 48-VQFN (7x7)

16 Bit Digital to Analog Converter 1 48-VQFN (7x7)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-51049-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-51049-1-ND
Digital to Analog Converters (DAC) 296-51049-1-ND
16 Bit Digital to Analog Converter 1 48-VQFN (7x7)

16 Bit Digital to Analog Converter 1 48-VQFN (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1006751-DAC8771RGZT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1006751-DAC8771RGZT
Win Source Part Number: 1006751-DAC8771RGZT Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Voltage or Current - Buffered Architecture: String DAC Number of Bits: 16 Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Analog: 12V ~ 36V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 30µs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±10 (Max), ±1 (Max) Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-VQFN (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51049-1,296-5104 9-6,296-51049-2,DAC8 771RGZT-ND Base Product Number: DAC8771

Win Source Part Number: 1006751-DAC8771RGZT
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Voltage or Current - Buffered
Architecture: String DAC
Number of Bits: 16
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 12V ~ 36V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 30µs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±10 (Max), ±1 (Max)
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51049-1,296-51049-6,296-51049-2,DAC8771RGZT-ND
Base Product Number: DAC8771

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8771RGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8771RGZT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8771RGZT
IC DAC 16BIT V OR A-OUT 48VQFN

IC DAC 16BIT V OR A-OUT 48VQFN

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC8771RGZT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8771RGZT
Data Acquisition - Digital to Analog Converters (DAC) DAC8771RGZT
IC DAC 16BIT V OR A-OUT 48VQFN

IC DAC 16BIT V OR A-OUT 48VQFN

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC8771RGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8771RGZT
Digital to Analog Converters (DAC) DAC8771RGZT
16 Bit Digital to Analog Converter 1 48-VQFN (7x7)

16 Bit Digital to Analog Converter 1 48-VQFN (7x7)

Buy Now

Technical Specifications

  DigiKey DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 296-51049-6-ND 296-51049-2-ND 296-51049-1-ND 1006751-DAC8771RGZT DAC8771RGZT DAC8771RGZT DAC8771RGZT
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Packing Method Digi-Reel® Tape Reel Cut Tape (CT) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 48 48 48
Resolution 16 bits 16 bits 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

DAC121S101 12-Bit Micro Power, RRO Digital-to-Analog Converter - DAC121S101CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
9 suppliers
Digital to Analogue Converters - 1905087 - RS Components, Ltd.
Specs
Interface Type Parallel; SPI; Microwire; Microwire, parallel, qspi, spi
Package Type So
Features Single-Supply
View Details
32-bit, 768 kHz Sampling Stereo Audio D/A Converter - BD34352EKV - ROHM Semiconductor GmbH
Specs
Screening Level Commercial
Packing Method Tape Reel
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details