Manufacturer: Texas Instruments
Win Source Part Number: 772485-DAC8562TDSCT
Series: *
Packaging: Reel package
Package: 10-WFDFN Exposed Pad
Family Name: DAC8562
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-WSON (3x3)
Alternative Parts (Cross-Reference): MAX5137GTG+; AD5323ARUZ-REEL7; AD5323ARU-REEL7; AD5323BRU;
Introduction Date: September 26, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, 7us Settling Time, PDSO10
16 Bit Digital to Analog Converter 2 10-WSON (3x3)
DAC8562T Dual,16-Bit,Low Power,Voltage-Output
IC DAC 16BIT V-OUT 10WSON
16 Bit Digital to Analog Converter 2 10-WSON (3x3)
IC DAC 16BIT V-OUT 10WSON
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 772485-DAC8562TDSCT | DAC8562TDSCT | DAC8562TDSCT-ND | 701-DAC8562TDSCT | DAC8562TDSCT | DAC8562TDSCT | DAC8562TDSCT |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8562TDSCT | Digital to Analog Converters (DAC) | Low-Power 16-bit Dual 5V Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Packing Method | Tape Reel; Reel package | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Interface Type | Serial | SPI | SPI; SPI, DSP | ||||
| Package Type | WSON10 | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |||
| Pins | 10 | ||||||
| Resolution | 16 bits | 16 bits |