Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC8560ICDGKRG4 DAC8560ICDGKRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031570-DAC8560ICDGK RG4 Mounting: SMD (SMT) Output Type: Voltage Interface: SPI, Serial Weight: 25.996513 mg Number of Bits: 16 Number of Pins: 8 Resolution: 2 B Settling Time: 8 µs Number of Converters: 1 Conversion Rate: 200 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: MSOP Sampling Rate: 200 ksps Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 4.7 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Power Consumption: 2.6 mW Integral Nonlinearity (INL): 12 LSB Number of DAC Channels: 1 Signal to Noise Ratio (SNR): 88 dB Supply Type: Single Differential Nonlinearity: 1 LSB Spurious-free dynamic range (SFDR): 79 dB
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031570-DAC8560ICDGK RG4 Mounting: SMD (SMT) Output Type: Voltage Interface: SPI, Serial Weight: 25.996513 mg Number of Bits: 16 Number of Pins: 8 Resolution: 2 B Settling Time: 8 µs Number of Converters: 1 Conversion Rate: 200 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: MSOP Sampling Rate: 200 ksps Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 4.7 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Power Consumption: 2.6 mW Integral Nonlinearity (INL): 12 LSB Number of DAC Channels: 1 Signal to Noise Ratio (SNR): 88 dB Supply Type: Single Differential Nonlinearity: 1 LSB Spurious-free dynamic range (SFDR): 79 dB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC8560ICDGKRG4 - 1031570-DAC8560ICDGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC8560ICDGKRG4
1031570-DAC8560ICDGKRG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC8560ICDGKRG4 1031570-DAC8560ICDGKRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031570-DAC8560ICDGK RG4 Mounting: SMD (SMT) Output Type: Voltage Interface: SPI, Serial Weight: 25.996513 mg Number of Bits: 16 Number of Pins: 8 Resolution: 2 B Settling Time: 8 µs Number of Converters: 1 Conversion Rate: 200 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: MSOP Sampling Rate: 200 ksps Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 4.7 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Power Consumption: 2.6 mW Integral Nonlinearity (INL): 12 LSB Number of DAC Channels: 1 Signal to Noise Ratio (SNR): 88 dB Supply Type: Single Differential Nonlinearity: 1 LSB Spurious-free dynamic range (SFDR): 79 dB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031570-DAC8560ICDGKRG4
Mounting: SMD (SMT)
Output Type: Voltage
Interface: SPI, Serial
Weight: 25.996513 mg
Number of Bits: 16
Number of Pins: 8
Resolution: 2 B
Settling Time: 8 µs
Number of Converters: 1
Conversion Rate: 200 ksps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: MSOP
Sampling Rate: 200 ksps
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 4.7 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Power Consumption: 2.6 mW
Integral Nonlinearity (INL): 12 LSB
Number of DAC Channels: 1
Signal to Noise Ratio (SNR): 88 dB
Supply Type: Single
Differential Nonlinearity: 1 LSB
Spurious-free dynamic range (SFDR): 79 dB

Buy Now
Singapore, Singapore
16-bit MSOP Digital-to-Analog Converter IC
768-DAC8560ICDGKRG4
16-bit MSOP Digital-to-Analog Converter IC 768-DAC8560ICDGKRG4
16-Bit DAC, 200KS/s, SPI, Voltage Output, MSOP Product overview: DAC8560ICDGKRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, MSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8560ICDGKRG4 can be used for catalog matching and distributor lookup.

16-Bit DAC, 200KS/s, SPI, Voltage Output, MSOP Product overview: DAC8560ICDGKRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, MSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8560ICDGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1031570-DAC8560ICDGKRG4 768-DAC8560ICDGKRG4
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC8560ICDGKRG4 16-bit MSOP Digital-to-Analog Converter IC
Interface Type Serial; SPI; SPI, Serial SPI, Serial
Package Type SOP; MSOP MSOP
Pins 8
Dissipation 4.7 milliwatts 4.7 milliwatts
Unlock Full Specs
to access all available technical data