Texas Instruments 16-bit Digital-to-Analog Converter IC DAC8560IBDGKRG4

Description
16-Bit DAC, 200KS/s, SPI, VSSOP, 1LSB DNL Product overview: DAC8560IBDGKRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8560IBDGKRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit DAC, 200KS/s, SPI, VSSOP, 1LSB DNL Product overview: DAC8560IBDGKRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8560IBDGKRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
768-DAC8560IBDGKRG4
16-bit Digital-to-Analog Converter IC 768-DAC8560IBDGKRG4
16-Bit DAC, 200KS/s, SPI, VSSOP, 1LSB DNL Product overview: DAC8560IBDGKRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8560IBDGKRG4 can be used for catalog matching and distributor lookup.

16-Bit DAC, 200KS/s, SPI, VSSOP, 1LSB DNL Product overview: DAC8560IBDGKRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8560IBDGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8560IBDGKRG4
013738-DAC8560IBDGKRG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8560IBDGKRG4 013738-DAC8560IBDGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 013738-DAC8560IBDGKR G4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI, DSP Reference Type: External, Internal Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±4, ±0.5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): AD5660CRMZ-2; DAC8560IDDGKRG4; DAC8560ICDGKRG4; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013738-DAC8560IBDGKRG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External, Internal
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±4, ±0.5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5660CRMZ-2; DAC8560IDDGKRG4; DAC8560ICDGKRG4;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DAC 16BIT SER 8-MSOP - 815-DAC8560IBDGKRG4 - Utmel Electronic Limited
Hong Kong, China
IC DAC 16BIT SER 8-MSOP
815-DAC8560IBDGKRG4
IC DAC 16BIT SER 8-MSOP 815-DAC8560IBDGKRG4
IC DAC 16BIT SER 8-MSOP

IC DAC 16BIT SER 8-MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 768-DAC8560IBDGKRG4 013738-DAC8560IBDGKRG4 815-DAC8560IBDGKRG4
Product Name 16-bit Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8560IBDGKRG4 IC DAC 16BIT SER 8-MSOP
Interface Type SPI, Serial SPI; SPI, DSP Serial; SPI; SPI, Serial
Package Type VSSOP SOP; SSOP; 8-VSSOP SSOP; VSSOP
Resolution 16 bits 2 bits
Dissipation 4.7 milliwatts 4.7 milliwatts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data