Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC8550IDGKT

Description
IC DAC 16BIT V-OUT 8VSSOP
Datasheet
Description
IC DAC 16BIT V-OUT 8VSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC8550IDGKT - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC8550IDGKT
Digital to Analog Converters (DAC) DAC8550IDGKT
IC DAC 16BIT V-OUT 8VSSOP

IC DAC 16BIT V-OUT 8VSSOP

Supplier's Site Datasheet
Dac, 16Bit, 200Ksps, Msop-8; Resolution (Bits) Texas Instruments - 28AH2157 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 16Bit, 200Ksps, Msop-8; Resolution (Bits) Texas Instruments
28AH2157
Dac, 16Bit, 200Ksps, Msop-8; Resolution (Bits) Texas Instruments 28AH2157
DAC, 16BIT, 200KSPS, MSOP-8; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 16BIT, 200KSPS, MSOP-8; Resolution (Bits):16bit; Sampling Rate:200kSPS; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC8550IDGKT 28AH2157
Product Name Digital to Analog Converters (DAC) Dac, 16Bit, 200Ksps, Msop-8; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA42-01E - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners - 2885007 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Voltage Output; Analogue
Agency Approval No
Inputs Resistance
View Details
Signal conditioner - SCDN-2A-EC4-PNLK-L1 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature 32 to 122 F (0 to 50 C)
View Details