Texas Instruments High-Performance Analog EVALUATION MODULE FOR DAC8165 4 14 - Serial 8¦s Voltage -40¦C ~ 105¦C Board DAC8165 DAC8165EVM

Description
EVALUATION MODULE FOR DAC8165 4 14 - Serial 8¦s Voltage -40¦C ~ 105¦C Board DAC8165
Request a Quote Datasheet
Description
EVALUATION MODULE FOR DAC8165 4 14 - Serial 8¦s Voltage -40¦C ~ 105¦C Board DAC8165
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVALUATION MODULE FOR DAC8165 4 14 - Serial 8¦s Voltage -40¦C ~ 105¦C Board DAC8165 - DAC8165EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVALUATION MODULE FOR DAC8165 4 14 - Serial 8¦s Voltage -40¦C ~ 105¦C Board DAC8165
DAC8165EVM
EVALUATION MODULE FOR DAC8165 4 14 - Serial 8¦s Voltage -40¦C ~ 105¦C Board DAC8165 DAC8165EVM
EVALUATION MODULE FOR DAC8165 4 14 - Serial 8¦s Voltage -40¦C ~ 105¦C Board DAC8165

EVALUATION MODULE FOR DAC8165 4 14 - Serial 8¦s Voltage -40¦C ~ 105¦C Board DAC8165

Supplier's Site
Digital to Analog Converters (DACs) Evaluation Boards - 296-49614-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DACs) Evaluation Boards
296-49614-ND
Digital to Analog Converters (DACs) Evaluation Boards 296-49614-ND
DAC8165 14 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

DAC8165 14 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

Buy Now Datasheet
Evaluation Boards - Digital to Analog Converters (DACs) - DAC8165EVM - 772460-DAC8165EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Digital to Analog Converters (DACs) - DAC8165EVM
772460-DAC8165EVM
Evaluation Boards - Digital to Analog Converters (DACs) - DAC8165EVM 772460-DAC8165EVM
Manufacturer: Texas Instruments Win Source Part Number: 772460-DAC8165EVM Operating Temperature Range: -40°C ~ 105°C Data Interface: Serial Supplied Contents: Board(s) Resolution: 14 Utilized IC / Part: DAC8165 Settling Time: 8μs Family Name: DAC8165 Number of DAC's: 4 DAC Type: Voltage Categories: Development Boards, Kits, Programmers Introduction Date: September 03, 2008 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772460-DAC8165EVM
Operating Temperature Range: -40°C ~ 105°C
Data Interface: Serial
Supplied Contents: Board(s)
Resolution: 14
Utilized IC / Part: DAC8165
Settling Time: 8μs
Family Name: DAC8165
Number of DAC's: 4
DAC Type: Voltage
Categories: Development Boards, Kits, Programmers
Introduction Date: September 03, 2008
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
DAC8165EVM
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards DAC8165EVM
EVALUATION MODULE FOR DAC8165

EVALUATION MODULE FOR DAC8165

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number DAC8165EVM 296-49614-ND 772460-DAC8165EVM DAC8165EVM
Product Name EVALUATION MODULE FOR DAC8165 4 14 - Serial 8¦s Voltage -40¦C ~ 105¦C Board DAC8165 Digital to Analog Converters (DACs) Evaluation Boards Evaluation Boards - Digital to Analog Converters (DACs) - DAC8165EVM Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QM33120WDK1-ND - DigiKey
Specs
Supported System Wireless Systems; Transceiver
View Details
RF, RFID, Wireless Evaluation Boards - EVAL-418-KF-ND - DigiKey
Specs
Supported System Receiver, Transmitter
View Details
2 suppliers
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,BFCG-252+,GE0805C-3,50 OHM - TB-BFCG-252+ - Mini-Circuits
Specs
Category Developement Board
View Details