DAC8162T Dual,14-Bit,Low Power,Voltage-Output
Win Source Part Number: 1381860-DAC8162TDGSR
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 2,500 pcs
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 14
Data Interface: SPI, DSP
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 10µs (Typ)
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1, ±0.1
Mounting Type: Surface Mount
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DAC8162
Moisture Sensitivity Level (MSL): 2 (1 Year)
14 Bit Digital to Analog Converter 2 10-VSSOP
D/A Converter, 1 Func, Serial Input Loading, 7us Settling Time, PDSO10
14 Bit Digital to Analog Converter 2 10-VSSOP
IC DAC 14BIT V-OUT 10VSSOP
IC DAC 14BIT V-OUT 10VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC8162TDGSR | 1381860-DAC8162TDGSR | 296-43288-2-ND | DAC8162TDGSR | DAC8162TDGSR | DAC8162TDGSR | DAC8162TDGSR |
| Product Name | Low-Power Dual 5V Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Interface Type | SPI; SPI, DSP | SPI | Serial | SPI; SPI, DSP | |||
| Package Type | SSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; VSSOP10 | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Settling Time | 10 µs | 10 µs | 10 µs | ||||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Bulk; Tape & Reel (TR)Cut Tape (CT)Digi-ReelRBulk |