Manufacturer: Texas Instruments
Win Source Part Number: 868200-DAC8162SQDGSR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 14 Bit Digital to Analog Converter 2 10-VSSOP
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC8162
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DAC8162SQDGSRQ1-ND, 296-42330-6, 296-42330-1, 296-42330-2, -296-42330-1-ND
Automotive 14-Bit, Dual, Ultra-low Glitch, Buffered Voltage Output DAC with 2.5V, 4ppm/°C Reference 10-VSSOP -40 to 125 Product overview: DAC8162SQDGSRQ1 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power, Dual, 2.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Automotive, Low-Power, Dual, 2.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8162SQDGSRQ1 can be used for catalog matching and distributor lookup.
14 Bit Digital to Analog Converter 2 10-VSSOP
14 Bit Digital to Analog Converter 2 10-VSSOP
IC DAC 14BIT V-OUT 10VSSOP
IC DAC 14BIT V-OUT 10VSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 868200-DAC8162SQDGSRQ1 | 701-DAC8162SQDGSRQ1 | 296-42330-2-ND | DAC8162SQDGSRQ1 | DAC8162SQDGSRQ1 | DAC8162SQDGSRQ1 |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8162SQDGSRQ1 | Automotive Low-Power Dual 2.5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | SOP; SSOP; 10-VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI | SPI; SPI, DSP | ||||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Resolution | 14 bits | 14 bits |