The DAC813 is a monolithic 12-bit digital-to-analog converter with a double-buffered latch and integrated +10V reference, designed for microprocessor interfacing. It is available in a 28-lead plastic SOIC package, with a width of 0.3 inches. The device operates with dual power supplies of -11.4V to -16.5V and +11.4V to +16.5V, and supports both unipolar (0 to +10V) and bipolar (-5V, -10V) output ranges. It guarantees monotonicity over temperature and offers a maximum linearity error of -1/4 LSB for the K grade. The converter has a settling time of 5 ms for a full-scale 10V step and consumes 270 mW typical power. The reset function asynchronously drives the output to bipolar zero. Operating temperature range for the K grade is 0°C to +70°C.
Microprocessor-Compa
12-Bit Parallel DAC, 167kS/s, SOIC, Dual Supply Product overview: DAC813KUG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC813KUG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1166629-DAC813KUG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC813KUG4 | 768-DAC813KUG4 | 1166629-DAC813KUG4 |
| Product Name | DAC813 Microprocessor-Compatible 12-Bit D/A Converter | Dual SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC813KUG4 |
| Interface Type | Parallel | Parallel | |
| Package Type | SOIC | SOIC | |
| Screening Level | Catalog | ||
| Resolution | 12 bits | 12 bits | |
| INL | 0.2500 LSB |