Texas Instruments Dual 15V SOIC Digital-to-Analog Converter IC DAC813JU/1KG4

Description
12-Bit Parallel DAC, 167KS/s, SOIC, Dual 15V Product overview: DAC813JU/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 15V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC813JU/1KG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
12-Bit Parallel DAC, 167KS/s, SOIC, Dual 15V Product overview: DAC813JU/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 15V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC813JU/1KG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 15V SOIC Digital-to-Analog Converter IC
768-DAC813JU/1KG4
Dual 15V SOIC Digital-to-Analog Converter IC 768-DAC813JU/1KG4
12-Bit Parallel DAC, 167KS/s, SOIC, Dual 15V Product overview: DAC813JU/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 15V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC813JU/1KG4 can be used for catalog matching and distributor lookup.

12-Bit Parallel DAC, 167KS/s, SOIC, Dual 15V Product overview: DAC813JU/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 15V, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC813JU/1KG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC813JU/1KG4 - 1168488-DAC813JU/1KG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC813JU/1KG4
1168488-DAC813JU/1KG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC813JU/1KG4 1168488-DAC813JU/1KG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168488-DAC813JU/1KG 4 Packaging: Tape and Reel Output Type: Voltage Interface: Parallel Weight: 730.794007 mg Number of Bits: 12 Number of Channels: 1 Number of Pins: 28 Resolution: 1.5 B Settling Time: 4 µs Number of Converters: 1 Conversion Rate: 167 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Sampling Rate: 167 ksps Alternative Parts (Cross-Reference): DAC813JU1KG4; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Power Consumption: 270 mW Nominal Supply Current: 13 mA Dual Supply Voltage: 15 V Max Dual Supply Voltage: 16.5 V Min Dual Supply Voltage: 11.4 V Integral Nonlinearity (INL): 0.5 LSB Number of DAC Channels: 1 Differential Nonlinearity: 0.75 LSB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168488-DAC813JU/1KG4
Packaging: Tape and Reel
Output Type: Voltage
Interface: Parallel
Weight: 730.794007 mg
Number of Bits: 12
Number of Channels: 1
Number of Pins: 28
Resolution: 1.5 B
Settling Time: 4 µs
Number of Converters: 1
Conversion Rate: 167 ksps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Sampling Rate: 167 ksps
Alternative Parts (Cross-Reference): DAC813JU1KG4;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
Power Consumption: 270 mW
Nominal Supply Current: 13 mA
Dual Supply Voltage: 15 V
Max Dual Supply Voltage: 16.5 V
Min Dual Supply Voltage: 11.4 V
Integral Nonlinearity (INL): 0.5 LSB
Number of DAC Channels: 1
Differential Nonlinearity: 0.75 LSB

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-DAC813JU/1KG4 1168488-DAC813JU/1KG4
Product Name Dual 15V SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC813JU/1KG4
Interface Type Parallel Parallel; Parallel
Package Type SOIC SOIC; SOIC
Resolution 12 bits
Operating Temperature 0.0 C (32 F) 0.0 C (32 F)
Unlock Full Specs
to access all available technical data