Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC80508ZCRTER

Description
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)
Request a Quote Datasheet
Description
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 296-51046-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-51046-2-ND
Digital to Analog Converters (DAC) 296-51046-2-ND
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now Datasheet
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
701-DAC80508ZCRTER
16-bit Digital-to-Analog Converter IC 701-DAC80508ZCRTER
True 16-bit, 8-channel, SPI, voltage-output DAC in WCSP package with precision internal reference 16-WQFN -40 to 125 Product overview: DAC80508ZCRTER from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80508ZCRTER can be used for catalog matching and distributor lookup.

True 16-bit, 8-channel, SPI, voltage-output DAC in WCSP package with precision internal reference 16-WQFN -40 to 125 Product overview: DAC80508ZCRTER from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80508ZCRTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC80508ZCRTER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC80508ZCRTER
Data Acquisition - Digital to Analog Converters (DAC) DAC80508ZCRTER
IC DAC 16BIT V-OUT 16WQFN

IC DAC 16BIT V-OUT 16WQFN

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC80508ZCRTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC80508ZCRTER
Digital to Analog Converters (DAC) DAC80508ZCRTER
16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

16 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC80508ZCRTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC80508ZCRTER
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC80508ZCRTER
IC DAC 16BIT V-OUT 16WQFN

IC DAC 16BIT V-OUT 16WQFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 296-51046-2-ND 701-DAC80508ZCRTER DAC80508ZCRTER DAC80508ZCRTER DAC80508ZCRTER
Product Name Digital to Analog Converters (DAC) 16-bit Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI; SPI
Package Type 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Pins 16
Resolution 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - 5962-8770103RA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 0.5000 LSB
View Details
Digital to Analogue Converters - 1898759P - RS Components, Ltd.
Specs
Package Type TQFN
Pins 8
Resolution 18 bits
View Details
10 channel in QFN Small Package 10 bit D/A Converters - BU22210MUV - ROHM Semiconductor GmbH
Specs
Interface Type 3-wire
Package Type VQFN016V3030
Screening Level Commercial
View Details