16 Bit Digital to Analog Converter 4 16-WQFN (3x3)
16 Bit Digital to Analog Converter 4 16-WQFN (3x3)
16 Bit Digital to Analog Converter 4 16-WQFN (3x3)
16-Bit 4-Ch SPI Voltage-Output DAC, 125°C, 16-WQFN Product overview: DAC80504RTET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80504RTET can be used for catalog matching and distributor lookup.
D/A Converters - DAC, DAC80504RTET
D/A Converters - DAC, DAC80504RTET
D/A Converters - DAC, DAC80504RTET
16 Bit Digital to Analog Converter 4 16-WQFN (3x3)
IC DAC 16BIT V-OUT 16WQFN
IC DAC 16BIT V-OUT 16WQFN
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-DAC80504RTETDKR-ND | 296-DAC80504RTETTR-ND | 296-DAC80504RTETCT-ND | 701-DAC80504RTET | 2677451P | DAC80504RTET | DAC80504RTET | DAC80504RTET |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 16-bit Digital-to-Analog Converter IC | Digital to Analogue Converters | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | WQFN | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Packing Method | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Pins | 16 | 16 | 16 | 16 | ||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits |