Manufacturer: Texas Instruments
Win Source Part Number: 868196-DAC80504RTER
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Digital to Analog Converter 4 16-WQFN (3x3)
Package: 16-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC80504
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51043-6, 296-51043-1, DAC80504RTER-ND, 296-51043-2
16 Bit Digital to Analog Converter 4 16-WQFN (3x3)
True 16-bit, 4-channel, SPI, voltage-output DAC in QFN package with precision internal reference 16-WQFN -40 to 125 Product overview: DAC80504RTER from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80504RTER can be used for catalog matching and distributor lookup.
IC DAC 16BIT V-OUT 16WQFN
16 Bit Digital to Analog Converter 4 16-WQFN (3x3)
IC DAC 16BIT V-OUT 16WQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 868196-DAC80504RTER | 296-51043-2-ND | 701-DAC80504RTER | DAC80504RTER | DAC80504RTER | DAC80504RTER |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC80504RTER | Digital to Analog Converters (DAC) | 16-bit Quad QFN Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | 16-WQFN (3x3) | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI; SPI | SPI; SPI | ||||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Pins | 16 |