16 Bit Digital to Analog Converter 1 10-WSON (2.5x2.5)
16 Bit Digital to Analog Converter 1 10-WSON (2.5x2.5)
16 Bit Digital to Analog Converter 1 10-WSON (2.5x2.5)
16-Bit Dual-Ch SPI V-Out DAC, 125°C, 10-WSON Product overview: DAC80502DRXT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80502DRXT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 916761-DAC80502DRXT
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Digital to Analog Converter 1 10-WSON (2.5x2.5)
Package: 10-WFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC80502
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (2.5x2.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DAC80502DRXTCT, 296-DAC80502DRXTTR, 296-DAC80502DRXTDKR
DUAL CHANNEL DAC 16BIT
IC DAC 16BIT V-OUT 10WSON
16 Bit Digital to Analog Converter 1 10-WSON (2.5x2.5)
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-DAC80502DRXTDKR-ND | 296-DAC80502DRXTTR-ND | 296-DAC80502DRXTCT-ND | 701-DAC80502DRXT | 916761-DAC80502DRXT | DAC80502DRXT | DAC80502DRXT | DAC80502DRXT |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 16-bit Dual Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC80502DRXT | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI; I2C; I2C, Serial, SPI | Serial; SPI; I2C; I2C, Serial, SPI | Serial; SPI; I2C; I2C, Serial, SPI | Serial; SPI; I2C; I²C, Serial, SPI | Serial | |||
| Package Type | 10-WFDFN | 10-WFDFN | 10-WFDFN | 10-WSON (2.5x2.5) | 10-WFDFN | 10-WFDFN | ||
| Packing Method | Digi-Reel® | Tape Reel | Cut Tape (CT) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Pins | 10 | 10 | 10 | |||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits |