Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC80501ZDQFT

Description
Win Source Part Number: 1032879-DAC80501ZDQF T Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 16 Data Interface: I2C, SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 5µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Package / Case: 8-WFDFN Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DAC80501ZDQFTTR, 296-DAC80501ZDQFTDKR ,296-DAC80501ZDQFTCT Base Product Number: DAC80501
Request a Quote Datasheet
Description
Win Source Part Number: 1032879-DAC80501ZDQF T Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 16 Data Interface: I2C, SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 5µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Package / Case: 8-WFDFN Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DAC80501ZDQFTTR, 296-DAC80501ZDQFTDKR ,296-DAC80501ZDQFTCT Base Product Number: DAC80501
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1032879-DAC80501ZDQFT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1032879-DAC80501ZDQFT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1032879-DAC80501ZDQFT
Win Source Part Number: 1032879-DAC80501ZDQF T Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC) Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 16 Data Interface: I2C, SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 5µs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±1 (Max), ±1 (Max) Package / Case: 8-WFDFN Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-DAC80501ZDQFTTR, 296-DAC80501ZDQFTDKR ,296-DAC80501ZDQFTCT Base Product Number: DAC80501

Win Source Part Number: 1032879-DAC80501ZDQFT
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 16
Data Interface: I2C, SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 5µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Package / Case: 8-WFDFN
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DAC80501ZDQFTTR,296-DAC80501ZDQFTDKR,296-DAC80501ZDQFTCT
Base Product Number: DAC80501

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC80501ZDQFTCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC80501ZDQFTCT-ND
Digital to Analog Converters (DAC) 296-DAC80501ZDQFTCT-ND
16 Bit Digital to Analog Converter 1 8-WSON (2x2)

16 Bit Digital to Analog Converter 1 8-WSON (2x2)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC80501ZDQFTDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC80501ZDQFTDKR-ND
Digital to Analog Converters (DAC) 296-DAC80501ZDQFTDKR-ND
16 Bit Digital to Analog Converter 1 8-WSON (2x2)

16 Bit Digital to Analog Converter 1 8-WSON (2x2)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC80501ZDQFTTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC80501ZDQFTTR-ND
Digital to Analog Converters (DAC) 296-DAC80501ZDQFTTR-ND
16 Bit Digital to Analog Converter 1 8-WSON (2x2)

16 Bit Digital to Analog Converter 1 8-WSON (2x2)

Buy Now Datasheet
16-bit Digital-to-Analog Converter IC - 701-DAC80501ZDQFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
701-DAC80501ZDQFT
16-bit Digital-to-Analog Converter IC 701-DAC80501ZDQFT
True 16-bit, 1-ch, SPI/I2C, voltage-output DAC in WSON package with precision internal reference 8-WSON -40 to 125 Product overview: DAC80501ZDQFT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80501ZDQFT can be used for catalog matching and distributor lookup.

True 16-bit, 1-ch, SPI/I2C, voltage-output DAC in WSON package with precision internal reference 8-WSON -40 to 125 Product overview: DAC80501ZDQFT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80501ZDQFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC80501ZDQFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC80501ZDQFT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC80501ZDQFT
SINGALE CHANNEL DAC 16BIT

SINGALE CHANNEL DAC 16BIT

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC80501ZDQFT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC80501ZDQFT
Data Acquisition - Digital to Analog Converters (DAC) DAC80501ZDQFT
SINGALE CHANNEL DAC 16BIT

SINGALE CHANNEL DAC 16BIT

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC80501ZDQFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC80501ZDQFT
Digital to Analog Converters (DAC) DAC80501ZDQFT
16 Bit Digital to Analog Converter 1 8-WSON (2x2)

16 Bit Digital to Analog Converter 1 8-WSON (2x2)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1032879-DAC80501ZDQFT 296-DAC80501ZDQFTCT-ND 296-DAC80501ZDQFTDKR-ND 296-DAC80501ZDQFTTR-ND 701-DAC80501ZDQFT DAC80501ZDQFT DAC80501ZDQFT DAC80501ZDQFT
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) 16-bit Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type SPI; I2C; I2C, SPI SPI; I2C SPI; I2C SPI; I2C SPI; I2C; I²C, SPI
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Settling Time 5 µs 5 µs 5 µs 5 µs 5 µs
Package Type 8-WFDFN 8-WFDFN 8-WFDFN 8-WFDFN 8-WFDFN
Packing Method Cut Tape (CT) Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1318333-AMC1303E0520DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC; 8-SOIC (0.295", 7.50mm Width)
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
Data Acquisition - Digital to Analog Converters (DAC) - 5962-87702052A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 0.5000 LSB
View Details
Digital to Analogue Converters - 1897528 - RS Components, Ltd.
Specs
Package Type QSOP
Pins 16
Resolution 6 bits
View Details
8bit 8ch D/A converter - BH2226F - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SOP
Screening Level Commercial
View Details
2 suppliers