Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC80004IPWR DAC80004IPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 868193-DAC80004IPWR Operating Temperature Range: -40°C ~ 125°C Features: 16 Bit Digital to Analog Converter 4 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DAC80004 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 868193-DAC80004IPWR Operating Temperature Range: -40°C ~ 125°C Features: 16 Bit Digital to Analog Converter 4 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DAC80004 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC80004IPWR
868193-DAC80004IPWR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC80004IPWR 868193-DAC80004IPWR
Manufacturer: Texas Instruments Win Source Part Number: 868193-DAC80004IPWR Operating Temperature Range: -40°C ~ 125°C Features: 16 Bit Digital to Analog Converter 4 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DAC80004 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 868193-DAC80004IPWR
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Digital to Analog Converter 4 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC80004
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
16-bit Quad TSSOP Digital-to-Analog Converter IC - 701-DAC80004IPWR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Quad TSSOP Digital-to-Analog Converter IC
701-DAC80004IPWR
16-bit Quad TSSOP Digital-to-Analog Converter IC 701-DAC80004IPWR
Ultra-Small, true 16-bit quad voltage output DAC with 1LSB INL/DNL 14-TSSOP -40 to 125 Product overview: DAC80004IPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80004IPWR can be used for catalog matching and distributor lookup.

Ultra-Small, true 16-bit quad voltage output DAC with 1LSB INL/DNL 14-TSSOP -40 to 125 Product overview: DAC80004IPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80004IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC80004IPWR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC80004IPWR-ND
Digital to Analog Converters (DAC) DAC80004IPWR-ND
16 Bit Digital to Analog Converter 4 14-TSSOP

16 Bit Digital to Analog Converter 4 14-TSSOP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC80004IPWR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC80004IPWR
Data Acquisition - Digital to Analog Converters (DAC) DAC80004IPWR
IC DAC 16BIT V-OUT 14TSSOP

IC DAC 16BIT V-OUT 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC80004IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC80004IPWR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC80004IPWR
IC DAC 16BIT V-OUT 14TSSOP

IC DAC 16BIT V-OUT 14TSSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC80004IPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC80004IPWR
Digital to Analog Converters (DAC) DAC80004IPWR
16 Bit Digital to Analog Converter 4 14-TSSOP

16 Bit Digital to Analog Converter 4 14-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 868193-DAC80004IPWR 701-DAC80004IPWR DAC80004IPWR-ND DAC80004IPWR DAC80004IPWR DAC80004IPWR
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC80004IPWR 16-bit Quad TSSOP Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Package Type SOP; SSOP; TSSOP; 14-TSSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" 14-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Interface Type SPI SPI; SPI, DSP
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC082S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 6977000P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 8
Resolution 8 bits
View Details
8bit 12ch D/A converter - BH2221FV - ROHM Semiconductor GmbH
Specs
Interface Type LD
Package Type SSOP
Screening Level Commercial
View Details
4 suppliers