Manufacturer: Texas Instruments
Win Source Part Number: 916755-DAC80004IPW
Operating Temperature Range: -40°C ~ 125°C
Features: 16 Bit Digital to Analog Converter 4 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: DAC80004
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44598-5, DAC80004IPW-ND
16 Bit Digital to Analog Converter 4 14-TSSOP
16-Bit Quad V-Out DAC, 14-TSSOP, Automotive Product overview: DAC80004IPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, Quad, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Automotive, 16-bit, Quad, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80004IPW can be used for catalog matching and distributor lookup.
IC DAC 16BIT V-OUT 14TSSOP
IC DAC 16BIT V-OUT 14TSSOP
16 Bit Digital to Analog Converter 4 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 916755-DAC80004IPW | 296-44598-5-ND | 701-DAC80004IPW | DAC80004IPW | DAC80004IPW | DAC80004IPW |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC80004IPW | Digital to Analog Converters (DAC) | Automotive 16-bit Quad TSSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Package Type | SOP; SSOP; TSSOP; 14-TSSOP | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | 14-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI | SPI; SPI, DSP | ||||
| Packing Method | Tube | Tube; Tube | Tube; Tube | |||
| Resolution | 16 bits | 16 bits |