Ultra-Small, true 16-bit quad voltage output DAC with 1LSB INL/DNL 14-VSON -40 to 125 Product overview: DAC80004IDMDT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC80004IDMDT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1226708-DAC80004IDMD
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 8µs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Package / Case: 14-VFDFN Exposed Pad
Supplier Device Package: 14-VSON (4x3)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): DAC80004IDMDT .;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-44534-1,296-4453
Base Product Number: DAC80004
16 Bit Digital to Analog Converter 4 14-VSON (4x3)
16 Bit Digital to Analog Converter 4 14-VSON (4x3)
16 Bit Digital to Analog Converter 4 14-VSON (4x3)
16 Bit Digital to Analog Converter 4 14-VSON (4x3)
IC DAC 16BIT V-OUT 14VSON
IC DAC 16BIT V-OUT 14VSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC80004IDMDT | 1226708-DAC80004IDMDT | 296-44534-2-ND | 296-44534-1-ND | 296-44534-6-ND | DAC80004IDMDT | DAC80004IDMDT | DAC80004IDMDT |
| Product Name | 16-bit Quad Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI; SPI, DSP | SPI | SPI | SPI | SPI; SPI, DSP | |||
| Settling Time | 8 µs | 8 µs | 8 µs | 8 µs | 8 µs | |||
| Package Type | 14-VFDFN Exposed Pad | 14-VFDFN Exposed Pad | 14-VFDFN Exposed Pad | 14-VFDFN Exposed Pad | 14-VFDFN Exposed Pad | |||
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |