Texas Instruments High-Performance Analog Digital to Analog Converters (DACs) Evaluation Boards DAC80004EVM

Description
DAC80004 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Request a Quote Datasheet
Description
DAC80004 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DACs) Evaluation Boards - 296-44555-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DACs) Evaluation Boards
296-44555-ND
Digital to Analog Converters (DACs) Evaluation Boards 296-44555-ND
DAC80004 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

DAC80004 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) - 1050944-DAC80004EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs)
1050944-DAC80004EVM
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) 1050944-DAC80004EVM
Win Source Part Number: 1050944-DAC80004EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Digital to Analog Converters (DACs) Package: Bulk Standard Package: 1 Number of Bits: 16 Data Interface: SPI Supplied Contents: Board(s) Utilized IC / Part: DAC80004 Settling Time: 5.8 µs Number of DAC's: 1 DAC Type: Voltage Alternative Parts (Cross-Reference): DAC8568IAPW; DAC8734SPFB; DAC8568ICPW; AD5754RBREZ; AD5693RBRMZ; MAX5134AGUE+; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-44555 Base Product Number: DAC80004 RoHS Status: Not applicable

Win Source Part Number: 1050944-DAC80004EVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Package: Bulk
Standard Package: 1
Number of Bits: 16
Data Interface: SPI
Supplied Contents: Board(s)
Utilized IC / Part: DAC80004
Settling Time: 5.8 µs
Number of DAC's: 1
DAC Type: Voltage
Alternative Parts (Cross-Reference): DAC8568IAPW; DAC8734SPFB; DAC8568ICPW; AD5754RBREZ; AD5693RBRMZ; MAX5134AGUE+;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-44555
Base Product Number: DAC80004
RoHS Status: Not applicable

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
DAC80004EVM
Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards DAC80004EVM
EVAL BOARD FOR DAC80004

EVAL BOARD FOR DAC80004

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-44555-ND 1050944-DAC80004EVM DAC80004EVM
Product Name Digital to Analog Converters (DACs) Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Development Boards, Kits, Programmers - Evaluation Boards - Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 1954796 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; NeoMesh Wireless Mesh
Ports Wireless
View Details
Sensor Development Boards and Evaluation Kits - MS561101BA01-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CYBLE-224110-PROG - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
Ports USB
View Details
3 suppliers
simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details