Texas Instruments DAC7801 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter DAC7801LU

Description
Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 24-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7801 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter - DAC7801LU - Texas Instruments
Dallas, TX, United States
DAC7801 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter
DAC7801LU
DAC7801 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter DAC7801LU
Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 24-SOIC -40 to 85

Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 24-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Digital-to-Analog Converter IC
701-DAC7801LU
Dual SOIC Digital-to-Analog Converter IC 701-DAC7801LU
12-Bit Dual DAC, 1.25MS/s, Parallel, SOIC, -40 to 85°C Product overview: DAC7801LU from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7801LU can be used for catalog matching and distributor lookup.

12-Bit Dual DAC, 1.25MS/s, Parallel, SOIC, -40 to 85°C Product overview: DAC7801LU from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7801LU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-18289-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-18289-5-ND
Digital to Analog Converters (DAC) 296-18289-5-ND
12 Bit Digital to Analog Converter 2 24-SOIC

12 Bit Digital to Analog Converter 2 24-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7801LU
144884-DAC7801LU
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7801LU 144884-DAC7801LU
Manufacturer: Texas Instruments Win Source Part Number: 144884-DAC7801LU Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 800ns Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±0.5 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144884-DAC7801LU
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 800ns
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC7801LU - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7801LU
Data Acquisition - Digital to Analog Converters (DAC) DAC7801LU
IC DAC 12BIT A-OUT 24SOIC

IC DAC 12BIT A-OUT 24SOIC

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7801LU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7801LU
Digital to Analog Converters (DAC) DAC7801LU
12 Bit Digital to Analog Converter 2 24-SOIC

12 Bit Digital to Analog Converter 2 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7801LU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7801LU
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7801LU
IC DAC 12BIT A-OUT 24SOIC

IC DAC 12BIT A-OUT 24SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7801LU 701-DAC7801LU 296-18289-5-ND 144884-DAC7801LU DAC7801LU DAC7801LU DAC7801LU
Product Name DAC7801 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter Dual SOIC Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7801LU Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC SOIC SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC; 24-SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width) 24-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 0.5000 LSB 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC088S085 8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC088S085CISQX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
DAC3171 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3171IRGC25 - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
AMC7836 High-Density, 12-Bit  Analog Monitor and Control Solution, Bipolar DAC - AMC7836IPAP - Texas Instruments
Specs
Package Type HTQFP
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC60804YBHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details