Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC7800LU/1K DAC7800LU/1K

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018275-DAC7800LU/1K Packaging: Bulk Mounting: SMD (SMT) Number of Bits: 12 Number of Pins: 16 Resolution: 1.5 B Settling Time: 800 ns Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Power Consumption: 1 mW
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018275-DAC7800LU/1K Packaging: Bulk Mounting: SMD (SMT) Number of Bits: 12 Number of Pins: 16 Resolution: 1.5 B Settling Time: 800 ns Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Power Consumption: 1 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC7800LU/1K - 1018275-DAC7800LU/1K - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC7800LU/1K
1018275-DAC7800LU/1K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC7800LU/1K 1018275-DAC7800LU/1K
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018275-DAC7800LU/1K Packaging: Bulk Mounting: SMD (SMT) Number of Bits: 12 Number of Pins: 16 Resolution: 1.5 B Settling Time: 800 ns Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Power Consumption: 1 mW

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018275-DAC7800LU/1K
Packaging: Bulk
Mounting: SMD (SMT)
Number of Bits: 12
Number of Pins: 16
Resolution: 1.5 B
Settling Time: 800 ns
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Power Consumption: 1 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1018275-DAC7800LU/1K
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC7800LU/1K
Package Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD579JN - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details
ADC101S021 Single  Channel, 50 to 200 ksps, 10-Bit A/D Converter - ADC101S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8937D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details