16-Bit 1Ch DAC, 200KS/s, Parallel, LQFP, -40 to 85C Product overview: DAC7741YC/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7741YC/2K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 120104-DAC7741YC/2K
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 5μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±3 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: ±11.4 V to 15.75 V, -4.75 V to -15.75 V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
16 Bit Digital to Analog Converter 1 48-LQFP (7x7)
16 Bit Digital to Analog Converter 1 48-LQFP (7x7)
IC DAC 16BIT V-OUT 48LQFP
IC DAC 16BIT V-OUT 48LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC7741YC/2K | 120104-DAC7741YC/2K | DAC7741YC/2K-ND | DAC7741YC/2K | DAC7741YC/2K | DAC7741YC/2K |
| Product Name | 16-bit Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7741YC/2K | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | LQFP | QFP; 48-LQFP (7x7) | LFQP; 48-LQFP | QFP; 48-LQFP | 48-LQFP | |
| Resolution | 16 bits | 16 bits | 16 bits | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |