16-Bit, Quad Voltage Output, Serial Input Digital-to-Analog Converter 48-SSOP -40 to 85
16 Bit Digital to Analog Converter 4 48-SSOP
D/A Converter, 1 Func, Serial Input Loading, 10us Settling Time, PDSO48
IC DAC 16BIT V-OUT 48SSOP
16 Bit Digital to Analog Converter 4 48-SSOP
IC DAC 16BIT V-OUT 48SSOP
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7734EC/1K | DAC7734EC/1K-ND | DAC7734EC/1K | DAC7734EC/1K | DAC7734EC/1K | DAC7734EC/1K |
| Product Name | DAC7734 16-Bit, Quad Voltage Output, Serial Input Digital-to-Analog Converter | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | SSOP | SSOP; "48-BSSOP (0.295"", 7.50mm Width)" | SOP; SSOP; SSOP48 | 48-BSSOP (0.295\", 7.50mm Width) | SOP; SSOP; 48-BSSOP (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | |||||
| Resolution | 16 bits | 16 bits | 16 bits | |||
| INL | 2 LSB | 3 LSB |