Manufacturer: Texas Instruments
Win Source Part Number: 083195-DAC7731E
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Digital to Analog Converters (DAC)
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 24-SSOP (0.209" 5.30mm Width)
Manufacturer Device Package: 24-SSOP
Standard Package: 60
Catalog: 16 Bit
Number of Bits: 16
Data Interface: SPI
Voltage Supply Source: Analog and Digital Dual ±
Settling Time: 3µs
Number of Converters: 1
Number of Outputs and Type: 1 Voltage Unipolar; 1 Voltage Bipolar
Alternative Parts (Cross-Reference): DAC7731E/1K; DAC7731E/1KG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Motor Drive & Control, Sensing & Instrumentation
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 083195-DAC7731E |
| Product Name | Integrated Circuits(ICs) |