12-Bit Quad DAC, Voltage Output, 100KS/s, Parallel Interface, SOIC Product overview: DAC7724UB/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7724UB/1KG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971343-DAC7724UB/1KG
Mounting: SMD (SMT)
Output Type: Voltage
Interface: Parallel
Weight: 730.794007 mg
Number of Bits: 12
Number of Pins: 28
Resolution: 1.5 B
Settling Time: 8 µs
Number of Converters: 4
Conversion Rate: 100 ksps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Sampling Rate: 100 ksps
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 15.75 V
Min Supply Voltage: 14.25 V
Power Consumption: 45 mW
Nominal Supply Current: 6 mA
Integral Nonlinearity (INL): 1 LSB
Number of DAC Channels: 4
Differential Nonlinearity: 1 LSB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768-DAC7724UB/1KG4 | 971343-DAC7724UB/1KG4 |
| Product Name | Quad SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC7724UB/1KG4 |
| Interface Type | Parallel | Parallel; Parallel |
| Package Type | SOIC | SOIC; SOIC |
| Resolution | 12 bits |