The DAC7714U is a quad, serial input, 12-bit voltage output digital-to-analog converter (DAC) designed for applications requiring precise analog signal generation. It operates over a temperature range of -40°C to +85°C and offers guaranteed 12-bit monotonic performance. The device supports both unipolar and bipolar operation and features a user-selectable reset option to either mid-scale or zero-scale. With a maximum power consumption of 250 mW, the DAC7714U is suitable for low-power applications. It has a settling time of 10 µs to 0.012% for a 20V output step, making it effective for dynamic applications. The device is housed in a compact SO-16 package, facilitating integration into space-constrained designs. It is applicable in various fields, including process control, data acquisition systems, and motor control.
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-SOIC -40 to 85
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-SOIC -40 to 85 Product overview: DAC7714U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7714U can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083295-DAC7714U
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: ±14.25 V to 15.75 V
Digital Supply Voltage: 14.25 V to 15.75 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Wireless
12 Bit Digital to Analog Converter 4 16-SOIC
IC DAC 12BIT V-OUT 16SOIC
IC DAC 12BIT V-OUT 16SOIC
12 Bit Digital to Analog Converter 4 16-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7714U | 701-DAC7714U | 2528648 | 083295-DAC7714U | DAC7714U-ND | DAC7714U | DAC7714U | DAC7714U |
| Product Name | DAC7714 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter | Quad SOIC Digital-to-Analog Converter IC | Digital to Analogue Converters | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7714U | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||||
| Package Type | SOIC | SOIC; SOIC | SOIC; 16-SOIC | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | 16-SOIC (0.295\", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB | 2 LSB |