16 Bit Digital to Analog Converter 4 64-LQFP (10x10)
IC DAC 16BIT V-OUT 64LQFP
16 Bit Digital to Analog Converter 4 64-LQFP (10x10)
IC DAC 16BIT V-OUT 64LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7654YCR-ND | DAC7654YCR | DAC7654YCR | DAC7654YCR |
| Product Name | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | ||
| Package Type | LFQP; 64-LQFP | 64-LQFP | QFP; 64-LQFP | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 64 | |||
| Resolution | 16 bits | 16 bits |