Manufacturer: Texas Instruments
Win Source Part Number: 131710-DAC7643VFT
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±3, ±2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
16-Bit Dual DAC, 100KS/s, 8us Settling, Parallel, LQFP, 5V Product overview: DAC7643VFT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7643VFT can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, Word Input Loading, 8us Settling Time, PQFP32
16 Bit Digital to Analog Converter 2 32-LQFP (7x7)
IC DAC 16BIT V-OUT 32LQFP
IC DAC 16BIT V-OUT 32LQFP
16 Bit Digital to Analog Converter 2 32-LQFP (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 131710-DAC7643VFT | 701-DAC7643VFT | DAC7643VFT | DAC7643VFTTR-ND | DAC7643VFT | DAC7643VFT | DAC7643VFT |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7643VFT | 16-bit Dual 5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | QFP; 32-LQFP (7x7) | LQFP | QFP; QFP32 | LFQP; 32-LQFP | 32-LQFP | QFP; 32-LQFP | |
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Bulk; Tape & Reel (TR)Bulk | Tape Reel; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Settling Time | 10 µs | 10 µs | 10 µs |