Texas Instruments DAC7642 16-Bit, Dual Voltage Output DAC with Parallel Interface and Reset to Mid-Scale DAC7642VFTG4

Description
16-Bit, Dual Voltage Output DAC with Parallel Interface and Reset to Mid-Scale 32-LQFP -40 to 85
Request a Quote Datasheet
Description
16-Bit, Dual Voltage Output DAC with Parallel Interface and Reset to Mid-Scale 32-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7642 16-Bit, Dual Voltage Output DAC with Parallel Interface and Reset to Mid-Scale - DAC7642VFTG4 - Texas Instruments
Dallas, TX, United States
DAC7642 16-Bit, Dual Voltage Output DAC with Parallel Interface and Reset to Mid-Scale
DAC7642VFTG4
DAC7642 16-Bit, Dual Voltage Output DAC with Parallel Interface and Reset to Mid-Scale DAC7642VFTG4
16-Bit, Dual Voltage Output DAC with Parallel Interface and Reset to Mid-Scale 32-LQFP -40 to 85

16-Bit, Dual Voltage Output DAC with Parallel Interface and Reset to Mid-Scale 32-LQFP -40 to 85

Buy Now Datasheet
16-bit Dual 5V Digital-to-Analog Converter IC - 768-DAC7642VFTG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Dual 5V Digital-to-Analog Converter IC
768-DAC7642VFTG4
16-bit Dual 5V Digital-to-Analog Converter IC 768-DAC7642VFTG4
16-Bit Dual DAC, 100kS/s, Parallel, 5V, LQFP Product overview: DAC7642VFTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7642VFTG4 can be used for catalog matching and distributor lookup.

16-Bit Dual DAC, 100kS/s, Parallel, 5V, LQFP Product overview: DAC7642VFTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7642VFTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7642VFTG4
1166573-DAC7642VFTG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7642VFTG4 1166573-DAC7642VFTG4
Manufacturer: Texas Instruments Win Source Part Number: 1166573-DAC7642VFTG4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 32-LQFP Output Type: Voltage - Buffered Operating Supply Voltage: ±5V Architecture: R-2R Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 10μs Number of D/A Converters: 2 INL/DNL (LSB): ±3, ±2 Family Name: DAC7642 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): AD8582AR-REEL; AD8582AR; AD8582AN; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166573-DAC7642VFTG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Output Type: Voltage - Buffered
Operating Supply Voltage: ±5V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 10μs
Number of D/A Converters: 2
INL/DNL (LSB): ±3, ±2
Family Name: DAC7642
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): AD8582AR-REEL; AD8582AR; AD8582AN;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7642VFTG4 768-DAC7642VFTG4 1166573-DAC7642VFTG4
Product Name DAC7642 16-Bit, Dual Voltage Output DAC with Parallel Interface and Reset to Mid-Scale 16-bit Dual 5V Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7642VFTG4
Interface Type Parallel Parallel Parallel; Parallel
Package Type LQFP LQFP
Screening Level Catalog
Resolution 15 bits 16 bits
INL 3 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS1202 Current Shunt Delta-Sigma Modulator, 10MHz CLK, +/-250mV Input, 16-Bit Resolution - ADS1202IPWR - Texas Instruments
Specs
Interface Type Serial
Package Type TSSOP
Screening Level Catalog
View Details
3 suppliers
AMC1304L05  Isolated Modulator with LDO Regulator, ?50mV Input, - AMC1304L05DWR - Texas Instruments
Specs
Interface Type LVDS
Package Type SOIC
Screening Level Catalog
View Details
2 suppliers
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3482IZAYR - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers