Texas Instruments DAC7614 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter DAC7614UBG4

Description
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7614 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter - DAC7614UBG4 - Texas Instruments
Dallas, TX, United States
DAC7614 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter
DAC7614UBG4
DAC7614 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter DAC7614UBG4
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-SOIC -40 to 85

Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-SOIC -40 to 85

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7614UBG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7614UBG4-ND
Digital to Analog Converters (DAC) DAC7614UBG4-ND
12 Bit Digital to Analog Converter 4 16-SOIC

12 Bit Digital to Analog Converter 4 16-SOIC

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7614UBG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7614UBG4
Digital to Analog Converters (DAC) DAC7614UBG4
12 Bit Digital to Analog Converter 4 16-SOIC

12 Bit Digital to Analog Converter 4 16-SOIC

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC7614UBG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7614UBG4
Data Acquisition - Digital to Analog Converters (DAC) DAC7614UBG4
IC DAC 12BIT V-OUT 16SOIC

IC DAC 12BIT V-OUT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7614UBG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7614UBG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7614UBG4
IC DAC 12BIT V-OUT 16SOIC

IC DAC 12BIT V-OUT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7614UBG4 DAC7614UBG4-ND DAC7614UBG4 DAC7614UBG4 DAC7614UBG4
Product Name DAC7614 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI; SPI
Package Type SOIC,SSOP SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; 16-SOIC (0.295\", 7.50mm Width) 16-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
INL 1 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - DAC122S085CIMM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Packing Method Bulk; Bulk
Resolution 12 bits
View Details
2 suppliers
AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812SPAPR - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
DAC1280 Very Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1280IPWR - Texas Instruments
Specs
Interface Type Bitstream
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers