Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC7612U

Description
IC DAC 12BIT V-OUT 8SOIC
Datasheet
Description
IC DAC 12BIT V-OUT 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC7612U - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC7612U
Digital to Analog Converters (DAC) DAC7612U
IC DAC 12BIT V-OUT 8SOIC

IC DAC 12BIT V-OUT 8SOIC

Supplier's Site Datasheet
Ic, Dac; Resolution (Bits) Texas Instruments - 64AH2804 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dac; Resolution (Bits) Texas Instruments
64AH2804
Ic, Dac; Resolution (Bits) Texas Instruments 64AH2804
IC, DAC; Resolution (Bits):12bit; Sampling Rate:130kSPS; Data Interface:Serial, SPI; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, DAC; Resolution (Bits):12bit; Sampling Rate:130kSPS; Data Interface:Serial, SPI; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:SOIC; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC7612U 64AH2804
Product Name Digital to Analog Converters (DAC) Ic, Dac; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Signal Conditioners and Isolators - DSCA37N-08 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Signal Conditioners - 2885008 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Current Output
Agency Approval No
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Signal conditioner - SVE4-HS-R-HM8-2P-M8 - Festo Corporation
Specs
Outputs Relay Output
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details