DAC7562T Dual,12-Bit,Low Power,Voltage-Output
12 Bit Digital to Analog Converter 2 10-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 752861-DAC7562TDSCR
Packaging: Tape and Reel
Mounting Style: SMT
Output Type: Voltage - Buffered
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External, Internal
Resolution: 12
Settling Time: 10μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.3, ±0.05
Categories: Integrated Circuits
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V
IC DAC 12BIT V-OUT 10WSON
IC DAC 12BIT V-OUT 10WSON
12 Bit Digital to Analog Converter 2 10-WSON (3x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC7562TDSCR | DAC7562TDSCR-ND | 752861-DAC7562TDSCR | DAC7562TDSCR | DAC7562TDSCR | DAC7562TDSCR |
| Product Name | Low-Power Dual 5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7562TDSCR | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI | SPI; SPI, DSP | SPI; SPI, DSP | |||
| Package Type | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | |||
| Packing Method | Tape Reel | Tape Reel; Tape and Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Pins | 10 |