12-Bit, Dual, Ultralow Glitch, Voltage Output Digital to Analog Converter 16-QFN -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 013648-DAC7553IRGTT
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 5μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.35, ±0.08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-QFN (3x3)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
DAC 2-CH Resistor-String 12-bit 16-Pin VQFN EP T/R Product overview: DAC7553IRGTT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7553IRGTT can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 2 16-VQFN (3x3)
12 Bit Digital to Analog Converter 2 16-VQFN (3x3)
IC DAC 12BIT V-OUT 16QFN
IC DAC 12BIT V-OUT 16QFN
12 Bit Digital to Analog Converter 2 16-VQFN (3x3)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7553IRGTT | 013648-DAC7553IRGTT | 701-DAC7553IRGTT | 296-18683-1-ND | 296-18683-2-ND | DAC7553IRGTT | DAC7553IRGTT | DAC7553IRGTT |
| Product Name | DAC7553 12-Bit, Dual, Ultralow Glitch, Voltage Output Digital to Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7553IRGTT | VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | SPI; SPI, DSP | |||
| Package Type | QFN | 16-QFN (3x3) | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1 LSB | 0.3500 LSB |