12-Bit Parallel DAC IC, 1MS/s, 1-Ch, SOP Product overview: DAC7541AKUG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7541AKUG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1176970-DAC7541AKUG4
Packaging: Rail/Tube
Interface: Parallel
Number of Bits: 12
Number of Channels: 1
Number of Pins: 18
Resolution: 1.5 B
Settling Time: 1 µs
Number of Converters: 1
Conversion Rate: 1 Msps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOP
Sampling Rate: 1 Msps
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Power Dissipation: 30 mW
Max Supply Voltage: 16 V
Min Supply Voltage: 5 V
Max Operating Temperature: 70 °C
Power Consumption: 30 mW
Nominal Supply Current: 2 mA
Integral Nonlinearity (INL): 0.5 LSB
Number of DAC Channels: 1
Supply Type: Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768-DAC7541AKUG4 | 1176970-DAC7541AKUG4 |
| Product Name | Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC7541AKUG4 |
| Interface Type | Parallel | Parallel; Parallel |
| Package Type | SOP | SOP; SOP |
| Resolution | 12 bits | |
| Dissipation | 30 milliwatts | 30 milliwatts |