Texas Instruments High-Performance Analog Power Supply/Voltage Converter PC Board Mount DAC7541AKP

Description
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, 1MSPS, DIP-18; RESOLUTION (BITS):12BIT; SAMPLING RATE:1MSPS; INPUT CHANNEL TYPE:PARALLEL; SUPPLY VOLTAGE RANGE:5V TO 16V; ADC / DAC CASE STYLE:DIP; NO. OF PINS:18PINS; PACKAGING:EACH; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, 1MSPS, DIP-18; RESOLUTION (BITS):12BIT; SAMPLING RATE:1MSPS; INPUT CHANNEL TYPE:PARALLEL; SUPPLY VOLTAGE RANGE:5V TO 16V; ADC / DAC CASE STYLE:DIP; NO. OF PINS:18PINS; PACKAGING:EACH; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Voltage Converter PC Board Mount - 17219647 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
17219647
Power Supply/Voltage Converter PC Board Mount 17219647
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, 1MSPS, DIP-18; RESOLUTION (BITS):12BIT; SAMPLING RATE:1MSPS; INPUT CHANNEL TYPE:PARALLEL; SUPPLY VOLTAGE RANGE:5V TO 16V; ADC / DAC CASE STYLE:DIP; NO. OF PINS:18PINS; PACKAGING:EACH; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, 1MSPS, DIP-18; RESOLUTION (BITS):12BIT; SAMPLING RATE:1MSPS; INPUT CHANNEL TYPE:PARALLEL; SUPPLY VOLTAGE RANGE:5V TO 16V; ADC / DAC CASE STYLE:DIP; NO. OF PINS:18PINS; PACKAGING:EACH; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 17219647
Product Name Power Supply/Voltage Converter PC Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Programmable Switching DC Power Supply - SPS5043X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details