Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC7512E/2K5G4 DAC7512E/2K5G4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118663-DAC7512E/2K5 G4 Packaging: Tape & Reel Output Type: Voltage Interface: SPI, Serial Weight: 25.996513 mg Number of Bits: 12 Number of Pins: 8 Resolution: 1.5 B Settling Time: 10 µs Number of Converters: 1 Conversion Rate: 95 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: VSSOP Sampling Rate: 95 ksps Alternative Parts (Cross-Reference): DAC7512E2K5G4; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Max Operating Temperature: 105 °C Nominal Supply Current: 135 µA Integral Nonlinearity (INL): 8 LSB Number of DAC Channels: 1 Differential Nonlinearity: 1 LSB
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118663-DAC7512E/2K5 G4 Packaging: Tape & Reel Output Type: Voltage Interface: SPI, Serial Weight: 25.996513 mg Number of Bits: 12 Number of Pins: 8 Resolution: 1.5 B Settling Time: 10 µs Number of Converters: 1 Conversion Rate: 95 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: VSSOP Sampling Rate: 95 ksps Alternative Parts (Cross-Reference): DAC7512E2K5G4; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Max Operating Temperature: 105 °C Nominal Supply Current: 135 µA Integral Nonlinearity (INL): 8 LSB Number of DAC Channels: 1 Differential Nonlinearity: 1 LSB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC7512E/2K5G4 - 1118663-DAC7512E/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC7512E/2K5G4
1118663-DAC7512E/2K5G4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC7512E/2K5G4 1118663-DAC7512E/2K5G4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118663-DAC7512E/2K5 G4 Packaging: Tape & Reel Output Type: Voltage Interface: SPI, Serial Weight: 25.996513 mg Number of Bits: 12 Number of Pins: 8 Resolution: 1.5 B Settling Time: 10 µs Number of Converters: 1 Conversion Rate: 95 ksps Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: VSSOP Sampling Rate: 95 ksps Alternative Parts (Cross-Reference): DAC7512E2K5G4; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Max Operating Temperature: 105 °C Nominal Supply Current: 135 µA Integral Nonlinearity (INL): 8 LSB Number of DAC Channels: 1 Differential Nonlinearity: 1 LSB

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118663-DAC7512E/2K5G4
Packaging: Tape & Reel
Output Type: Voltage
Interface: SPI, Serial
Weight: 25.996513 mg
Number of Bits: 12
Number of Pins: 8
Resolution: 1.5 B
Settling Time: 10 µs
Number of Converters: 1
Conversion Rate: 95 ksps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: VSSOP
Sampling Rate: 95 ksps
Alternative Parts (Cross-Reference): DAC7512E2K5G4;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 105 °C
Nominal Supply Current: 135 µA
Integral Nonlinearity (INL): 8 LSB
Number of DAC Channels: 1
Differential Nonlinearity: 1 LSB

Buy Now
Singapore, Singapore
Digital-to-Analog Converter IC
768-DAC7512E/2K5G4
Digital-to-Analog Converter IC 768-DAC7512E/2K5G4
12-Bit DAC, 95KS/s, SPI, VSSOP, Voltage Output Product overview: DAC7512E/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7512E/2K5G4 can be used for catalog matching and distributor lookup.

12-Bit DAC, 95KS/s, SPI, VSSOP, Voltage Output Product overview: DAC7512E/2K5G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7512E/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1118663-DAC7512E/2K5G4 768-DAC7512E/2K5G4
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC7512E/2K5G4 Digital-to-Analog Converter IC
Interface Type Serial; SPI; SPI, Serial SPI, Serial
Package Type SOP; SSOP; VSSOP VSSOP
Packing Method Tape Reel; Tape & Reel
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products