Texas Instruments DAC7311 12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package DAC7311IDCKT

Description
12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote Datasheet
Description
12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7311 12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package - DAC7311IDCKT - Texas Instruments
Dallas, TX, United States
DAC7311 12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package
DAC7311IDCKT
DAC7311 12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package DAC7311IDCKT
12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-26043-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-26043-6-ND
Digital to Analog Converters (DAC) 296-26043-6-ND
12 Bit Digital to Analog Converter 1 SC-70-6

12 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-26043-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-26043-1-ND
Digital to Analog Converters (DAC) 296-26043-1-ND
12 Bit Digital to Analog Converter 1 SC-70-6

12 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-26043-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-26043-2-ND
Digital to Analog Converters (DAC) 296-26043-2-ND
12 Bit Digital to Analog Converter 1 SC-70-6

12 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7311IDCKT - 1166518-DAC7311IDCKT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7311IDCKT
1166518-DAC7311IDCKT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7311IDCKT 1166518-DAC7311IDCKT
Manufacturer: Texas Instruments Win Source Part Number: 1166518-DAC7311IDCKT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-TSSOP, SC-88, SOT-363 Output Type: Voltage - Buffered Operating Supply Voltage: 2 V ~ 5.5 V Architecture: String DAC Data Interface: SPI, DSP Reference Type: Supply Voltage - Supply, Digital: 2 V ~ 5.5 V Resolution: 12 Settling Time: 12μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±0.3, ±0.2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: SC-70-6 Alternative Parts (Cross-Reference): AD5621ACPZ-RL7; DAC7311IDCKT; DAC7311IDCKTG4; DAC121C081CISD/NOPB; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1166518-DAC7311IDCKT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-TSSOP, SC-88, SOT-363
Output Type: Voltage - Buffered
Operating Supply Voltage: 2 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Digital: 2 V ~ 5.5 V
Resolution: 12
Settling Time: 12μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±0.3, ±0.2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: SC-70-6
Alternative Parts (Cross-Reference): AD5621ACPZ-RL7; DAC7311IDCKT; DAC7311IDCKTG4; DAC121C081CISD/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
5.5V Digital-to-Analog Converter IC
701-DAC7311IDCKT
5.5V Digital-to-Analog Converter IC 701-DAC7311IDCKT
12-Bit 1-Ch DAC, 225KS/s, SPI, 1.8-5.5V, SC70 Product overview: DAC7311IDCKT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7311IDCKT can be used for catalog matching and distributor lookup.

12-Bit 1-Ch DAC, 225KS/s, SPI, 1.8-5.5V, SC70 Product overview: DAC7311IDCKT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7311IDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7311IDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7311IDCKT
Digital to Analog Converters (DAC) DAC7311IDCKT
12 Bit Digital to Analog Converter 1 SC-70-6

12 Bit Digital to Analog Converter 1 SC-70-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7311IDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7311IDCKT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7311IDCKT
IC DAC 12BIT V-OUT SC70-6

IC DAC 12BIT V-OUT SC70-6

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC7311IDCKT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7311IDCKT
Data Acquisition - Digital to Analog Converters (DAC) DAC7311IDCKT
IC DAC 12BIT V-OUT SC70-6

IC DAC 12BIT V-OUT SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7311IDCKT 296-26043-6-ND 296-26043-1-ND 296-26043-2-ND 1166518-DAC7311IDCKT 701-DAC7311IDCKT DAC7311IDCKT DAC7311IDCKT DAC7311IDCKT
Product Name DAC7311 12bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7311IDCKT 5.5V Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI SPI SPI; SPI, DSP SPI SPI; SPI, DSP
Package Type SC70 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP SC SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
4 suppliers
DAC2932 Ultra-Low Pwr 29mW, 12-Bit, Dual 40 MSPS D/A w/4 Additional Ctrl DAC for Transmit/Rec Path Control - DAC2932PFBTG4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers
DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC108S085CIMT - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
6 suppliers
ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs - ADS7869IPZTRG4 - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type TQFP
Screening Level Catalog
View Details
2 suppliers