16 Bit Digital to Analog Converter 2 28-PDIP
D/A Converter, 2 Func, Parallel, 8 Bits Input Loading, 4us Settling Time, PDIP28
Dual 16-Bit Digital-to-Analog Converter 28-PDIP Product overview: DAC725KP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC725KP can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1166515-DAC725KP
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC DAC 16BIT V-OUT 28DIP
16 Bit Digital to Analog Converter 2 28-PDIP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC725KP-ND | DAC725KP | 701-DAC725KP | 1166515-DAC725KP | DAC725KP | DAC725KP |
| Product Name | Digital to Analog Converters (DAC) | 16-bit Dual Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC725KP | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel; SPI | Parallel | Serial, Parallel | |||
| Package Type | DIP; PDIP; "28-DIP (0.600"", 15.24mm)" | DIP; DIP28 | PDIP | DIP; 28-DIP (0.600\", 15.24mm) | DIP; 28-DIP (0.600\", 15.24mm) | |
| Packing Method | Tube | Tube; Tube | Tube; TubeTube | Tube; Tube | ||
| Resolution | 16 bits | 16 bits | 16 bits | |||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |