Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055157-DAC715UG4
Mounting: SMD (SMT)
Output Type: Voltage
Interface: Parallel
Weight: 730.794007 mg
Number of Bits: 16
Number of Channels: 1
Number of Pins: 28
Resolution: 2 B
Settling Time: 10 µs
Number of Converters: 1
Conversion Rate: 100 ksps
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: SOIC
Sampling Rate: 100 ksps
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 600 mW
Power Consumption: 10 mW
Nominal Supply Current: 22 mA
Dual Supply Voltage: 15 V
Max Dual Supply Voltage: 16.5 V
Min Dual Supply Voltage: 11.4 V
Integral Nonlinearity (INL): 4 LSB
Number of DAC Channels: 1
Supply Type: Dual
Differential Nonlinearity: 4 LSB
16-Bit DAC, 100kS/s, Parallel, SOIC-28, Voltage Output Product overview: DAC715UG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC715UG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1055157-DAC715UG4 | 768-DAC715UG4 |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC715UG4 | 16-bit SOIC Digital-to-Analog Converter IC |
| Interface Type | Parallel; Parallel | Parallel |
| Package Type | SOIC; SOIC | SOIC |
| Pins | 28 | |
| Dissipation | 600 milliwatts | 600 milliwatts |