Manufacturer: Texas Instruments
Win Source Part Number: 916739-DAC71416RHAT
Operating Temperature Range: -40°C ~ 125°C
Features: 14 Bit Digital to Analog Converter 16 40-VQFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC71416
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53465-6, 296-53465-1, 296-53465-2
14 Bit Digital to Analog Converter 16 40-VQFN (6x6)
14 Bit Digital to Analog Converter 16 40-VQFN (6x6)
14 Bit Digital to Analog Converter 16 40-VQFN (6x6)
16-channel 14-bit high-voltage output DAC with integrated internal reference 40-VQFN -40 to 125 Product overview: DAC71416RHAT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC71416RHAT can be used for catalog matching and distributor lookup.
14 Bit Digital to Analog Converter 16 40-VQFN (6x6)
IC DAC 14BIT V-OUT 40VQFN
IC DAC 14BIT V-OUT 40VQFN
| Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 916739-DAC71416RHAT | 296-53465-6-ND | 296-53465-1-ND | 296-53465-2-ND | 701-DAC71416RHAT | DAC71416RHAT | DAC71416RHAT | DAC71416RHAT |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC71416RHAT | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Package Type | 40-VQFN (6x6) | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI | SPI | SPI | SPI; SPI, DSP | ||||
| Packing Method | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Pins | 40 | 40 | 40 |