Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC708KH DAC708KH

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055156-DAC708KH Packaging: Bulk Number of Bits: 16 Number of Pins: 24 Resolution: 2 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055156-DAC708KH Packaging: Bulk Number of Bits: 16 Number of Pins: 24 Resolution: 2 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC708KH - 1055156-DAC708KH - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC708KH
1055156-DAC708KH
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC708KH 1055156-DAC708KH
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055156-DAC708KH Packaging: Bulk Number of Bits: 16 Number of Pins: 24 Resolution: 2 B Categories: Data Acquisition - ADCs/DACs - Special Purpose Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055156-DAC708KH
Packaging: Bulk
Number of Bits: 16
Number of Pins: 24
Resolution: 2 B
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1055156-DAC708KH
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC708KH
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD13280AF - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC084S021 4 Channel, 50 ksps to 200 Ksps, 8-Bit A/D Converter - ADC084S021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers