Win Source Part Number: 1355234-DAC70501MDQF
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN
Supplier Device Package: 8-WSON (2x2)
Base Product Number: DAC70501
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 14
Number of D/A Converters: 1
Settling Time: 5µs (Typ)
Differential Output: No
Data Interface: I²C, SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
INL/DNL (LSB): ±1 (Max), ±1 (Max)
14 Bit Digital to Analog Converter 1 8-WSON (2x2)
14 Bit Digital to Analog Converter 1 8-WSON (2x2)
True 14-bit, 1-ch, SPI/I2C, voltage-output DAC in WSON package with precision internal reference 8-WSON -40 to 125 Product overview: DAC70501MDQFT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC70501MDQFT can be used for catalog matching and distributor lookup.
SINGLE CHANNEL DAC 14BIT- MIDCOD
14 Bit Digital to Analog Converter 1 8-WSON (2x2)
SINGLE CHANNEL DAC 14BIT- MIDCOD
| Win Source Electronics | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1355234-DAC70501MDQFT | 296-DAC70501MDQFTCT-ND | 296-DAC70501MDQFTTR-ND | 701-DAC70501MDQFT | DAC70501MDQFT | DAC70501MDQFT | DAC70501MDQFT |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; I²C, SPI | SPI; I2C | SPI; I2C | SPI; I2C; I²C, SPI | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Settling Time | 5 µs | 5 µs | 5 µs | 5 µs | |||
| Package Type | 8-WFDFN | 8-WFDFN | 8-WFDFN | 8-WFDFN | |||
| Packing Method | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |