True 14-bit, 1-ch, SPI/I2C, voltage-output DAC in WSON package with precision internal reference 10-VSSOP -40 to 125 Product overview: DAC70501MDGSR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC70501MDGSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1316901-DAC70501MDGS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 14
Data Interface: I2C, SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 5µs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DAC70501MDGSRDKR
Base Product Number: DAC70501
RoHS Status: ROHS3 Compliant
14 Bit Digital to Analog Converter 1 10-VSSOP
14 Bit Digital to Analog Converter 1 10-VSSOP
14 Bit Digital to Analog Converter 1 10-VSSOP
SINGLE CHANNEL DAC 14BIT- MIDCOD
14 Bit Digital to Analog Converter 1 10-VSSOP
SINGLE CHANNEL DAC 14BIT- MIDCOD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC70501MDGSR | 1316901-DAC70501MDGSR | 296-DAC70501MDGSRCT-ND | 296-DAC70501MDGSRDKR-ND | 296-DAC70501MDGSRTR-ND | DAC70501MDGSR | DAC70501MDGSR | DAC70501MDGSR |
| Product Name | Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI; I2C; I2C, SPI | SPI; I2C | SPI; I2C | SPI; I2C | SPI; I2C; I²C, SPI | |||
| Package Type | SOP; SSOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Packing Method | Tape Reel; Reel - TR | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Settling Time | 5 µs | 5 µs | 5 µs | 5 µs | 5 µs |