Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC703CH DAC703CH

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030413-DAC703CH Packaging: Bulk Number of Bits: 16 Number of Pins: 24 Resolution: 2 B Settling Time: 8 µs Categories: Data Acquisition - ADCs/DACs - Special Purpose Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030413-DAC703CH Packaging: Bulk Number of Bits: 16 Number of Pins: 24 Resolution: 2 B Settling Time: 8 µs Categories: Data Acquisition - ADCs/DACs - Special Purpose Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC703CH - 1030413-DAC703CH - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC703CH
1030413-DAC703CH
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC703CH 1030413-DAC703CH
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1030413-DAC703CH Packaging: Bulk Number of Bits: 16 Number of Pins: 24 Resolution: 2 B Settling Time: 8 µs Categories: Data Acquisition - ADCs/DACs - Special Purpose Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030413-DAC703CH
Packaging: Bulk
Number of Bits: 16
Number of Pins: 24
Resolution: 2 B
Settling Time: 8 µs
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now
16-bit Digital-to-Analog Converter IC - 768-DAC703CH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
768-DAC703CH
16-bit Digital-to-Analog Converter IC 768-DAC703CH
PARALLEL, WORD INPUT LOADING, 4us SETTLING TIME, 16-BIT DAC, CDIP24 Product overview: DAC703CH from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC703CH can be used for catalog matching and distributor lookup.

PARALLEL, WORD INPUT LOADING, 4us SETTLING TIME, 16-BIT DAC, CDIP24 Product overview: DAC703CH from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC703CH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1030413-DAC703CH 768-DAC703CH
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC703CH 16-bit Digital-to-Analog Converter IC
Packing Method Bulk; Bulk
Unlock Full Specs
to access all available technical data