The DAC702KH-2 is a 16-bit digital-to-analog converter (DAC) designed for high accuracy and precision applications. It features a maximum linearity error of 0.0015% of full-scale range (FSR) and a differential linearity error of 0.003% of FSR, ensuring reliable performance across its specified temperature range. The device is monotonic at 15 bits and is pin-compatible with other models in the DAC70 series, facilitating easy integration into existing designs. The DAC702KH-2 supports both voltage and current output modes, with output ranges of 0 to +10V and -1mA to -2mA, respectively. It operates with digital inputs that are compatible with TTL, LSTTL, and CMOS logic levels, making it versatile for various applications. The device is packaged in a 24-pin hermetic ceramic or molded plastic format, suitable for demanding environments. With a total full-scale gain drift limited to 10ppm/°C maximum and a settling time of 350ns for full-scale steps, the DAC702KH-2 is well-suited for applications requiring fast response times and minimal drift. Its robust design and specifications make it a strong candidate for engineers seeking a reliable DAC for their projects.
D/A Converter, 1 Func, Parallel, Word Input Loading, 1us Settling Time, CDIP24
16 Bit Digital to Analog Converter 1 24-CDIP SB
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC702KH-2 | DAC702KH-2 |
| Product Name | Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Serial |
| Package Type | DIP; CDIP24 | DIP; 24-CDIP (0.600\", 15.24mm) Window |
| Packing Method | Tube; Tube | Bulk; Bulk |