Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC6578SPW

Description
IC DAC 10BIT V-OUT 16TSSOP
Datasheet
Description
IC DAC 10BIT V-OUT 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC6578SPW - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC6578SPW
Digital to Analog Converters (DAC) DAC6578SPW
IC DAC 10BIT V-OUT 16TSSOP

IC DAC 10BIT V-OUT 16TSSOP

Supplier's Site Datasheet
Dac, 10Bit, Tssop-16; Resolution (Bits) Texas Instruments - 28AH2131 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 10Bit, Tssop-16; Resolution (Bits) Texas Instruments
28AH2131
Dac, 10Bit, Tssop-16; Resolution (Bits) Texas Instruments 28AH2131
DAC, 10BIT, TSSOP-16; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DAC, 10BIT, TSSOP-16; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC6578SPW 28AH2131
Product Name Digital to Analog Converters (DAC) Dac, 10Bit, Tssop-16; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with Removable Terminals - LCA-RTC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Signal Conditioners - 667751 - RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
View Details